EN
  • EN
  • DE

MAX6043AAUT10#G16

Part No MAX6043AAUT10#G16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 19μVp-p
Noise - 10Hz to 10kHz 30μVrms
Parts Input Voltage (V) 6.1V ~ 40V
Supply Current 650μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704943-MAX6043AAUT10#G16
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6043AAUT10#G16 CAD Model

Description

Maxim Integrated MAX6043 Precision Voltage Reference

The MAX6043AAUT10#G16 is a high-precision voltage reference component manufactured by Maxim Integrated. This device is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and precision power supplies. With a series reference type, the MAX6043 provides a fixed output voltage of 1.024V, catering to systems that require a precise voltage calibration for optimal performance.

One of the key features of the MAX6043AAUT10#G16 is its low dropout voltage, which ensures reliable operation even with minimal difference between the supply voltage and the output voltage. This characteristic is particularly beneficial in battery-operated devices where power efficiency is crucial. Moreover, the component boasts an impressive temperature coefficient of just 10ppm/°C, demonstrating its ability to maintain a consistent output voltage over a wide temperature range, thus ensuring stability and accuracy in varying environmental conditions.

The MAX6043 comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. Its small footprint allows for integration into dense PCB layouts without sacrificing performance or taking up valuable board space. Additionally, the device features a low supply current, further enhancing its suitability for power-sensitive designs.

Other notable specifications of the MAX6043AAUT10#G16 include a load regulation of 60ppm/mA and a line regulation of 25ppm/V, which highlight the device's ability to resist changes in output voltage due to variations in load current and supply voltage, respectively. This level of regulation ensures a stable and reliable reference for precision circuits.

Overall, the Maxim Integrated MAX6043AAUT10#G16 voltage reference is a top choice for designers looking to incorporate a stable and precise voltage reference into their electronic systems. Its combination of accuracy, stability, low power consumption, and compact packaging make it an ideal solution for a wide array of applications where precision is paramount.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess