EN
  • EN
  • DE

MP9914NL

Part No MP9914NL
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080047-MP9914NL
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP9914NL CAD Model

Description

The MP9914NL is a cutting-edge product from Texas Instruments, renowned for its precision and reliability in the world of electronics. This high-performance power management integrated circuit (IC) is designed to cater to a broad range of applications, making it an ideal choice for designers looking to enhance the efficiency and functionality of their electronic devices.

Key Features

  • High Efficiency: The MP9914NL is engineered to provide exceptional conversion efficiency, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Advanced Control: Equipped with sophisticated control algorithms, this IC ensures stable operation under various load conditions, contributing to the reliability and longevity of the end product.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it a versatile solution for a wide array of electronic devices.
  • Robust Protection Features: The MP9914NL includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the system against potential damage caused by abnormal operating conditions.

Applications

The versatility of the MP9914NL makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial and automotive electronics

Technical Specifications

With its advanced technical specifications, the MP9914NL delivers top-notch performance:

  • Input Voltage Range: Optimized for efficient operation across a wide range of input voltages.
  • Switching Frequency: High-frequency switching capability for improved power density and reduced component size.
  • Regulation Accuracy: Maintains precise output voltage regulation to ensure consistent power delivery.
  • Package Type: Available in a highly-integrated package that simplifies the design and manufacturing process.

In summary, the MP9914NL from Texas Instruments is an exceptional power management solution that combines efficiency, control, and protection. Its adaptability and robustness make it an excellent choice for engineers and designers looking to push the boundaries of what's possible in their electronic creations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess