EN
  • EN
  • DE

MM54C374J/883

Part No MM54C374J/883
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 10 MHz
High Level Output Current -48 mA
Low Level Output Current 48 mA
Max Frequency 10 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Polarity Non-Inverting
Propagation Delay 360 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 360 ns
Win Source Part Number 1013190-MM54C374J/883
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C374J/883 CAD Model

Description

The Texas Instruments MM54C374J/883 is a high-performance integrated circuit designed to meet the rigorous standards of military and aerospace applications. This product is part of Texas Instruments' renowned semiconductor lineup, ensuring reliability and efficiency for critical systems.

Key Features

  • High Reliability: Manufactured to meet the stringent requirements of the MIL-STD-883 standard, the MM54C374J/883 is built for utmost reliability in harsh environments, withstanding extreme temperatures, vibrations, and other challenging conditions.
  • Advanced Technology: This component utilizes cutting-edge technology, delivering superior performance and integration for complex electronics systems within military and aerospace domains.
  • Durable Packaging: Encased in a robust ceramic package, the MM54C374J/883 is designed to provide additional protection against physical stress and environmental factors.
  • Compatibility: Its versatile design ensures compatibility with a wide range of existing military-grade equipment, making it an ideal choice for system upgrades or new designs.

Specifications

Parameter Value
Standard Compliance MIL-STD-883
Package Type Ceramic
Operating Temperature Range Specified by MIL-STD-883
Supply Voltage Specified by Product Datasheet

Applications

The MM54C374J/883 is well-suited for a variety of high-stakes applications where failure is not an option. These include:

  • Avionics and on-board systems in aircraft and spacecraft
  • Communication systems in harsh field environments
  • Navigation and control systems for military operations
  • High-reliability computing for defense applications

With its impressive track record for quality and performance, the Texas Instruments MM54C374J/883 remains a top choice for professionals seeking components that can withstand the demands of the most critical missions.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess