EN
  • EN
  • DE

1-1415502-1

Part No 1-1415502-1
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Industrial Relays (General Purpose)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 43.8 mA
Coil Resistance 274 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 25 A
Contact Material Silver
Depth 12.7 mm
Length 29 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Operate Time 8 ms
Resistance 274 Ω
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (AC) 400 V
Win Source Part Number 1034438-1-1415502-1
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-1415502-1 CAD Model

Description

The TE Connectivity 1034438-1-1415502-1 is a PC pin termination relay with a silver contact material.

  • Manufacturer: TE Connectivity
  • Termination: PC Pin
  • Contact Material: Silver
  • Length: 29 mm
  • Coil Resistance: 274 Ω
  • Coil Current: 43.8 mA
  • Contact Current Rating: 25 A
  • Operate Time: 8 ms
  • Resistance: 274 Ω
  • Pins: 8
  • Throw Configuration: SPDT
  • Coil Voltage: 12 V
  • Maximum Temperature: 85 °C
  • Minimum Temperature: -40 °C
  • RoHS Compliant: Yes
  • Category: OEM Part

You May Also Be Interested in

IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess