The MM27C256Q-150 is a high-quality, reliable product from Texas Instruments, a globally recognized leader in the field of semiconductor technology.
This product is a 256 kilobit UV erasable and electrically programmable read-only memory (EPROM) device. This means it is a type of computer memory chip that retains its data when its power supply is switched off. It is programmable, meaning that it can be customized to perform a wide range of tasks. The MM27C256Q-150 operates @ a speed of 150 nanoseconds, providing fast, efficient performance. This speed is critical for applications that require quick data access and processing. The device has a 28-pin ceramic dual in-line package (CDIP), making it easy to integrate into various systems. It has a wide operating temperature range of -40°C to 85°C, making it suitable for use in a variety of environments. One of the key features of the MM27C256Q-150 is its UV erasable capability. This allows the data stored on the chip to be erased and rewritten, providing flexibility and convenience. The erasure happens when the chip is exposed to ultraviolet light. After erasure, the chip can be reprogrammed, thus providing a reusable and cost-effective solution for many applications. The MM27C256Q-150 also has a standby mode that reduces the power consumption when the device is not in use, contributing to energy efficiency. It is also designed with access times as fast as 150 ns with low power consumption. Texas Instruments is known for its commitment to quality and reliability, and the MM27C256Q-150 is no exception. The device is designed and manufactured to the highest standards, ensuring it delivers consistent, dependable performance. Whether it's used in commercial, industrial, or other applications, the MM27C256Q-150 is a robust, reliable solution that can meet a wide range of memory needs. In conclusion, the MM27C256Q-150 from Texas Instruments is a highly versatile, efficient, and reliable EPROM device. It offers a unique combination of speed, flexibility, and durability, making it an excellent choice for a wide range of applications. With its UV erasable and programmable features, it provides a cost-effective and reusable solution for data storage and processing needs.