EN
  • EN
  • DE

R1160N301A-TR

Part No R1160N301A-TR
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160532-R1160N301A-TR
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1160N301A-TR CAD Model

Description

The R1160N301A-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. This regulator is designed to provide a stable and accurate output voltage from a wide range of input voltages. It is characterized by its low quiescent current, small package size, and excellent transient response, making it ideal for portable and battery-powered applications.

Applications:

  • Battery-Powered Devices: Smartphones, tablets, and wearable devices.
  • Portable Electronics: MP3 players, digital cameras, and handheld game consoles.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and cellular modems.
  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers and microprocessors.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Small Package Size: Allows for compact and lightweight designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from overheating under high-load conditions.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency minimize power consumption.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage from overload conditions.
  • Smaller Form Factor: Compact package size allows for space-saving designs.
  • Stable Output Voltage: High output voltage accuracy ensures reliable operation of sensitive components.
  • Simplified System Design: Requires minimal external components for stable operation.
  • Reduced Noise: Low noise output voltage minimizes interference with other electronic components.

Technical Specifications:

The R1160N301A-TR has a specific output voltage, typically 3.0V. The input voltage range and output current are specified in the product datasheet. The dropout voltage and quiescent current are key performance parameters. The package type is typically a DFN or SOT package, which allows for easy surface mount assembly. Detailed electrical characteristics, thermal performance, and application circuit information are available in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess