EN
  • EN
  • DE

MM2114N-2

Part No MM2114N-2
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234006-MM2114N-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM2114N-2 CAD Model

Description

The MM2114N-2 is a high-quality, reliable, and efficient static random-access memory (SRAM) product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

This product is designed to deliver superior performance and functionality to meet the diverse needs of electronic devices. The MM2114N-2 is a 1024-word by 4-bit device that is designed for use in a wide variety of digital systems. It is an asynchronous memory product, meaning it does not require a clock signal to control the data transfer, which simplifies the timing and control of the memory. This makes it an excellent choice for applications that require quick, efficient data storage and retrieval, such as computers, gaming consoles, and other digital devices. One of the key features of the MM2114N-2 is its low power consumption. This SRAM product operates with a single +5V power supply, which helps to minimize energy use and extend the life of the device it is installed in. It also features fully static operation, which means it retains data as long as power is supplied, regardless of clock inputs. This makes it an ideal choice for applications where data integrity is crucial. The MM2114N-2 also offers a fast access time of 350ns, allowing for quick data retrieval and efficient operation. It uses a bipolar junction transistor (BJT) technology, which enables high speed, low power consumption, and high packing density. This product comes in a 18-PDIP package, which is known for its robustness and durability, ensuring a long lifespan for the product. It operates in a temperature range of 0 to 70 degrees Celsius, making it suitable for use in a wide range of environments. In conclusion, the MM2114N-2 from Texas Instruments is a high-performance, reliable, and energy-efficient SRAM product that offers quick data access, low power consumption, and robust operation. Whether you're designing a high-speed computer, a gaming console, or any other device that requires efficient data storage and retrieval, the MM2114N-2 is a superb choice that delivers exceptional performance and value.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Lowest to $0.9506
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess