EN
  • EN
  • DE

MCP6292IDR

Part No MCP6292IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6292
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51428-2, MCP6292IDR-ND, 296-51428-1, 296-51428-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884256-MCP6292IDR
Ultra Librarian 3D Model Ultra Librarian MCP6292IDR CAD Model

Description

Product Overview: MCP6292IDR from Texas Instruments

The MCP6292IDR is a high-performance, dual operational amplifier (op-amp) developed by Texas Instruments, designed to cater to a wide range of applications requiring low power consumption and high accuracy. This op-amp is notable for its rail-to-rail input and output performance, which allows for a wide dynamic range, making it ideal for single-supply operations and various applications including battery-powered devices, portable instrumentation, and analog filters.

Key Features

  • Supply Voltage Range: The MCP6292IDR operates at a supply voltage range of 2.4V to 5.5V, which is suitable for both 3.3V and 5V systems, providing designers with flexibility in various circuit designs.
  • Low Quiescent Current: With a low quiescent current of 1 µA (typical), this op-amp is optimized for low-power applications, extending the battery life of portable devices.
  • High Bandwidth: It offers a gain bandwidth product of 10 MHz with a low typical offset voltage of 1 mV, ensuring high-frequency signal amplification with minimal error.
  • Rail-to-Rail Input/Output: The ability to operate with input and output signals very close to the supply rails makes it highly efficient for use in single-supply systems and maximizes the signal dynamic range.
  • Extended Temperature Range: The MCP6292IDR is designed to perform reliably in a broad temperature range from -40°C to +125°C, accommodating industrial and automotive applications that require operation under extreme conditions.

Applications

The versatile nature of the MCP6292IDR allows it to be used in a myriad of applications, including:

  • Portable devices and battery-powered applications
  • Analog filters and sensor interfaces
  • Data acquisition systems
  • Consumer electronics
  • Automotive electronics

In conclusion, the MCP6292IDR from Texas Instruments stands out as a robust and reliable component for designers looking for an op-amp with low power consumption, high accuracy, and rail-to-rail input/output capability. Its versatility makes it a go-to choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2052 $54.2340
105+ $0.9889 $103.8345
160+ $0.9580 $153.2800
220+ $0.9271 $203.9620
280+ $0.8962 $250.9360
375+ $0.8035 $301.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess