The MC3486NSR is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.
- Function: Differential bus transceiver
- Application: Bidirectional data communication on multipoint bus transmission lines
- Standards: ANSI TIA/EIA-422-B and ITU (formerly CCITT) Recommendation V.11
- Type: Quad differential line receiver
- Supply Voltage: 4.75 to 5.25 V
- Operation: Operates with balanced/unbalanced transmission lines
- Package: 16-pin small outline integrated circuit (SOIC) package
- Operating Temperature Range: 0°C to 70°C
- Key Feature: High input impedance
- Feature: Input hysteresis for improved noise margins
- Propagation Delay Time: 19ns (typical)
- Feature: Fail-safe design