EN
  • EN
  • DE

MC1558FKB

Part No MC1558FKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, dual, 30-V, 1-MHz operational amplifier with -55°C to 125°C operation 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1 MHz
Height 2.03 mm
Input Bias Current 500 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Length 8.89 mm
Max Dual Supply Voltage 15 V
Max I/O Voltage 5 mV
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 5 V
Min Operating Temperature -55 °C
Nominal Gain Bandwidth Product 1 MHz
Number of Channels 2
Number of Elements 2
Number of Pins 20
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000
Slew Rate 0.5 V/µs
Thickness 1.83 mm
Voltage Gain 106.02 dB
Width 8.89 mm
Win Source Part Number 1028314-MC1558FKB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1558FKB CAD Model

Description

Product Overview: MC1558FKB by Texas Instruments

The MC1558FKB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is tailored for a wide range of applications, including analog signal conditioning, active filtering, and general-purpose amplification tasks. The MC1558FKB stands out for its reliability, versatility, and the quality assurance that comes with Texas Instruments' products.

Key Features:

  • Dual Operational Amplifiers: The MC1558FKB contains two independent op-amps in a single package, allowing for compact and efficient design possibilities.
  • Wide Operating Voltage Range: This device supports a broad range of power supply voltages, making it suitable for various electronic circuits and systems.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity and ensuring accurate amplification.
  • Low Power Consumption: Designed for energy efficiency, the MC1558FKB operates with minimal power consumption, a crucial feature for battery-powered and energy-sensitive applications.
  • Short-Circuit Protection: The inclusion of short-circuit protection enhances the durability of the op-amp, safeguarding it against potential damage from unexpected circuit faults.

Applications:

  • Audio Processing Circuits
  • Sensor Signal Amplification
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Analog-to-Digital Converters

The MC1558FKB is not only a testament to Texas Instruments' commitment to high-quality electronic components but also a practical solution for a myriad of analog processing challenges. Its robust design ensures consistent performance and longevity in even the most demanding environments. Whether for professional, industrial, or hobbyist applications, the MC1558FKB by Texas Instruments is an excellent choice for designers seeking a reliable and efficient operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess