EN
  • EN
  • DE

UC3173DW

Part No UC3173DW
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Date Code: 9318+; RoHS Compliant: No;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1112501-UC3173DW
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3173DW CAD Model

Description

Product Overview: Texas Instruments UC3173DW

The UC3173DW from Texas Instruments is a high-performance integrated circuit designed for an array of applications requiring efficient power management and control. This robust component is part of TI’s extensive portfolio of power management solutions and is tailored to meet the stringent requirements of modern electronic systems.

Key Features

  • High Voltage Tolerance: The UC3173DW is capable of handling high voltage operations, making it suitable for industrial applications where power fluctuations are common.
  • Durable Design: Engineered for longevity, this IC can withstand tough conditions, ensuring reliable performance over an extended period.
  • Flexibility: Its versatile nature allows it to be used in various configurations, catering to a wide range of power management schemes.
  • Thermal Protection: The built-in thermal protection features safeguard the device from overheating, contributing to the overall safety of the system.

Applications

The UC3173DW is adept for use in multiple sectors, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Supply Units
  • Motor Control Circuits

Technical Specifications

With its robust design, the UC3173DW offers a range of technical specifications that ensure it meets the needs of demanding applications:

  • Voltage Range: Optimized for high-voltage operations
  • Package: Supplied in an industry-standard DW package
  • Quality: Manufactured to Texas Instruments' high-quality standards

Ordering Information

The UC3173DW is available for order through Texas Instruments' distribution network. For detailed product information, datasheets, and support, visit the Texas Instruments website or contact your local sales representative.

Please note that all technical specifications should be verified with the datasheet provided by Texas Instruments, and the actual use of the UC3173DW should be in accordance with the appropriate safety and handling guidelines.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess