Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 021531-MAX3238CPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3238CPWR CAD Model

Description

The MAX3238CPWR is a high-quality, advanced product manufactured by Texas Instruments, a leading global semiconductor company.

  • Product Type: 3-V to 5.5-V multichannel RS-232 line driver/receiver with ±15-kV ESD protection
  • Power Supply: Single 3.0V to 5.5V
  • Auto-Power-Down: Yes
  • ESD Protection (Air-Gap Discharge): ±15-kV (IEC 61000-4-2)
  • ESD Protection (Contact Discharge): ±8-kV (IEC 61000-4-2)
  • ESD Protection (Human-Body Model): ±15-kV
  • Drivers: 4
  • Receivers: 4
  • Transmitter Output Stage: Proprietary low-dropout
  • Supply Voltage for Charge Pump: 3.3V
  • Charge Pump Capacitors: 0.1µF (4 small capacitors)
  • Operating Temperature: –40°C to 85°C
  • Package: TSSOP

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to €1.3044
ECAD model for ADM3485EAR-REEL
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to €1.2235
ECAD model for SN75185PWR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to €12.5836
ECAD model for HIN202CA
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ €2.1303 €46.8669
52+ €1.7480 €90.8961
81+ €1.6933 €137.1601
111+ €1.6388 €181.9021
144+ €1.5841 €228.1089
192+ €1.4203 €272.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,630 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention