Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 082989-MAX3232IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232IPW CAD Model

Description

The MAX3232IPW from Texas Instruments is a highly sophisticated, versatile, and reliable device that is designed to meet the needs of a wide range of applications.

  • Device Type: RS-232 Transceiver
  • Power Supply: Single 3.0V to 5.5V
  • Auto-Power Down Function: Yes
  • Data Rates: Up to 250kbps
  • ESD Protection: ±15kV on all signal pins (IEC 61000-4-2)
  • Drivers: 2, Short-circuit current limited, protected against excessive power dissipation
  • Receivers: 2, Can handle up to ±30V input, 3kΩ to 7kΩ input impedance
  • Package: Thin Shrink Small-Outline Package (TSSOP)

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3591 $50.2740
300+ $0.3364 $100.9200
465+ $0.3250 $151.1250
665+ $0.3023 $201.0295
860+ $0.2910 $250.2600
1,075+ $0.2796 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention