Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269127-PC74HCT32P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT32P CAD Model

Description

The PC74HCT32P is a high-speed Si-gate CMOS device from NXP Semiconductors that provides the function of a quad 2-input OR gate. This integrated circuit is designed to be a pin-compatible replacement for the 74HC32 and 74HCT32 models, offering improved performance with lower power consumption. It is a versatile component suitable for a wide range of digital applications, including signal gating, logic operations, and function generation.

Key Features

  • Logic Type: OR gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • High-Speed Performance: The PC74HCT32P operates at frequencies comparable to equivalent LSTTL gates, making it suitable for high-speed logic operations.
  • Low Power Consumption: The device has a reduced power consumption compared to traditional TTL logic, enhancing its efficiency for battery-powered and energy-conscious applications.
  • Compatibility: Input levels are compatible with TTL output levels; output levels are compatible with CMOS logic levels.
  • Operating Voltage Range: 4.5V to 5.5V, accommodating typical digital circuit power supplies.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, providing flexibility in interfacing with other logic families.
  • Package: The PC74HCT32P comes in a standard 14-pin DIP (Dual In-line Package), facilitating easy integration into a broad range of electronic circuits.

Applications

The PC74HCT32P is ideal for use in logic systems where high noise immunity and low power consumption are required. Its applications span across various fields such as:

  • Control systems
  • Signal processing
  • Computer logic
  • Function generators
  • Alarm systems

With its robust design and compatibility with both CMOS and TTL logic levels, the PC74HCT32P is a reliable choice for designers looking to incorporate OR logic functionality into their digital systems.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3900N
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2775AM-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7505A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM5197K-W-F20(TE1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM5210RB
NJR Corporation/NJRC
Lowest to $1.7425
ECAD model for NJU211M-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM387MA(T1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJN2268V
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3414M-TE2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention