Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1066979-MAX232EIN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX232EIN CAD Model

Description

Product Overview: Texas Instruments MAX232EIN

The Texas Instruments MAX232EIN is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This integrated circuit is designed to be used in applications requiring bidirectional asynchronous serial communication and is particularly popular in the field of telecommunications and serial data transfer.

Key Features

  • Integrated Charge Pump Circuitry: The device contains a charge pump that eliminates the need for multiple power supplies, allowing for operation from a single 5V source.
  • Dual Driver and Receiver: It features two drivers and two receivers, making it suitable for full-duplex communication.
  • ESD Protection: The MAX232EIN provides enhanced Electrostatic Discharge (ESD) protection for all pins, ensuring greater reliability and longevity in harsh environments.
  • Low Power Consumption: The device operates with low power consumption, making it an ideal choice for power-sensitive applications.
  • Wide Range of Applications: It is suitable for a variety of applications, including interface translation, serial data communication, and battery-powered systems.

Specifications

  • Operating Voltage: 5V
  • Supply Current: Typically 8mA
  • Data Rate: Up to 120 kbps
  • Number of Drivers/Receivers: 2/2
  • Operating Temperature Range: 0°C to 70°C
  • Package: 16-Pin PDIP (Plastic Dual-In-Line Package)

The MAX232EIN is a reliable solution for serial communication needs and is widely used in microcontroller interfaces, modem connections, and other serial port-related applications. Its robust design and Texas Instruments' commitment to quality make it a go-to choice for engineers and designers looking for a dependable and efficient communication solution.

Whether you're developing a new project or upgrading an existing system, the Texas Instruments MAX232EIN offers the performance and durability to meet the rigorous demands of modern electronic communication.

You May Also Be Interested in

ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $13.3253
ECAD model for LTC2858HMS-2#PBF
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Texas Instruments
QUADRUPLE BUS TRANSCEIVERS | IC QUAD BUS TXRX 16-SOIC
Lowest to $1.5322
ECAD model for AM26S10CDRG4
Infineon Technologies
IN VEHICLE NETWORK ICS, PG-DSO-8 / 1/1 Transceiver Half CANbus PG-DSO-8
Lowest to $1.2275
ECAD model for TLE9350SJXTMA1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2790 $50.2200
440+ $0.2290 $100.7600
680+ $0.2218 $150.8240
935+ $0.2147 $200.7445
1,205+ $0.2075 $250.0375
1,615+ $0.1860 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,110 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention