EN
  • EN
  • DE

STLVDS32BD

Part No STLVDS32BD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261359-STLVDS32BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian STLVDS32BD CAD Model

Description

STLVDS32BD High-Speed Differential Line Driver

The STLVDS32BD is a robust differential line driver designed by STMicroelectronics, renowned for its high-speed performance and reliability in demanding applications. This integrated circuit is specifically engineered to facilitate fast and stable data transmission across differential data lines, making it an ideal choice for a variety of digital communication systems.

Key Features:

  • High Data Rate: Capable of operating at significant speeds, the STLVDS32BD supports data rates up to 400 Mbps, ensuring swift and efficient data transfer for high-performance systems.
  • Differential Signaling: Utilizes Low-Voltage Differential Signaling (LVDS) technology, which minimizes electromagnetic interference (EMI), reduces power consumption, and allows for the use of low-cost twisted-pair copper cables.
  • Robust Output Drivers: Features robust 3.3V output drivers that can drive a differential line with a 100 ohm characteristic impedance, suitable for point-to-point or multidrop applications.
  • Low Power Dissipation: With a typical power dissipation of only 20 mW (at 3.3V, no load), the device contributes to energy-efficient operation within electronic systems.
  • Wide Operating Temperature Range: Designed to perform reliably in a broad range of environments, the STLVDS32BD operates within a temperature range of -40°C to +85°C.

Applications:

The STLVDS32BD is versatile and can be used in various applications that require high-speed data transmission and robust noise immunity, including:

  • Networking equipment and telecommunications
  • Industrial control and automation systems
  • Computer peripherals and high-speed data interfaces
  • Video signal transmission and digital camera interfacing

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STLVDS32BD is no exception, manufactured with precision and subject to rigorous testing to ensure it meets industry standards for performance and reliability. Customers can trust this product to provide a stable and durable solution for their high-speed differential signaling needs.

Conclusion:

Overall, the STLVDS32BD from STMicroelectronics stands out as a high-performance differential line driver that offers a blend of speed, efficiency, and reliability. Whether for industrial, networking, or multimedia applications, this device is designed to meet the stringent requirements of fast-paced and high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4835 $59.2195
41+ $2.8575 $117.1575
63+ $2.7685 $174.4155
87+ $2.6796 $233.1252
112+ $2.5895 $290.0240
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess