EN
  • EN
  • DE

MAX213IDBRG4

Part No MAX213IDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 702538-MAX213IDBRG4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX213IDBRG4 CAD Model

Description

The MAX213IDBRG4 is a high-performance interface IC from Texas Instruments, designed specifically for facilitating communication between data terminals and data communication equipment. Incorporated into its design is a set of drivers and receivers that adhere to the RS-232 protocol, making it ideal for serial data exchange in a variety of applications.

Key Features

  • Integrated Charge Pump Circuitry: The device includes an onboard charge pump that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, reducing the need for multiple power sources.
  • Enhanced Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the MAX213IDBRG4 can withstand up to ±15kV of electrostatic discharge, ensuring robust performance and longevity in harsh environments.
  • Low Power Consumption: It is designed for low-power operation, which makes it suitable for battery-powered and portable devices, helping to extend their operational lifespan.
  • High Data Rate Support: The device is capable of supporting data rates up to 120kbps, allowing for efficient data transfer in applications requiring high-speed communication.

Applications

The MAX213IDBRG4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Equipment
  • Networking Equipment

Package and Quality

Encased in a SSOP (Shrink Small Outline Package), the MAX213IDBRG4 offers a compact footprint while still providing the necessary pin configurations for easy integration into system designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

With its robust feature set, the MAX213IDBRG4 from Texas Instruments stands out as a reliable and efficient solution for RS-232 communication. Its integrated charge pump, ESD protection, low power consumption, and high data rate capabilities make it an excellent choice for designers seeking to incorporate serial communication functionality into their products without compromising on space or power efficiency.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2016 $51.2256
39+ $2.6270 $102.4530
59+ $2.5449 $150.1491
82+ $2.4628 $201.9496
106+ $2.3807 $252.3542
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess