Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Nanonics
Connector Type Circular 07 pos Male to Wire Leads
Length 6.56' (2.00m)
Cable Type Individual
Color Multiple
Shielding Unshielded
Usage Industrial Environments
Win Source Part Number 772526-TCM007PC2DCM02
Popularity Medium
Supply and Demand Status Limited
Family Name TCM
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TCM007PC2DCM02 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TCM007PC2DCM02 is a Nanonics series circular 07 pos male to wire leads connector.

  • Length: 6.56' (2.00m)
  • Application: Industrial
  • Cable Type: Individual
  • Shielding: Unshielded
  • Introduction Date: January 01, 2000
  • Estimated EOL Date: 2025
  • Supply and Demand: Limited

You May Also Be Interested in

Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1411598
Phoenix Contact
CIRC CBL 4POS RCPT TO PLUG 9.84'
Need more? Email Us
ECAD model for 1400526
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
ECAD model for 1411594
TE Connectivity
CIRC CBL 8POS PLUG TO WIRE 0.66'
Need more? Email Us
ECAD model for 5-2271137-2
Alpha Wire
CBL 4POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Lowest to $37.8432
ECAD model for AW0400101 SL358
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 3.28'
Need more? Email Us
ECAD model for 1541733
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1405240
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1458855
Molex, LLC
CONN RCPT FMALE 3POS .305M 16AWG / Cable Assembly E152210 0.305m 16AWG Circular 3 POS F Mini-Change®
Need more? Email Us
ECAD model for 1300130273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention