Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 129665-MAX207IDWR
Ultra Librarian 3D Model Ultra Librarian MAX207IDWR CAD Model

Description

The MAX207IDWR is a high-performance, multifunctional product developed by the globally-renowned technology company, Texas Instruments.

  • Product Type: RS-232 line driver/receiver
  • Supply Voltage: Single 5V
  • Package: Surface-mount SOIC (Small Outline Integrated Circuit)
  • Voltage Converter: Dual charge-pump voltage converter
  • Power Supply Range: +4.5V to +5.5V
  • Power Consumption (Shutdown Mode): Typically 1µW
  • Drivers and Receivers: Up to five drivers and five receivers
  • Data Rate: Up to 120kbps
  • ESD Protection: ±15kV
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
Lowest to $5.8430
ECAD model for SN75LVDS390PWG4
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4
NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Lowest to $65.3376
ECAD model for ADM3095ETRZ-EP
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0561 $58.0659
45+ $2.5077 $112.8465
70+ $2.4293 $170.0510
96+ $2.3509 $225.6864
124+ $2.2726 $281.8024
165+ $2.0375 $336.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,367 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention