EN
  • EN
  • DE

MAX207IDB

Part No MAX207IDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 5-V MUL TICHANNEL RS-232 LINE DRIVER / RECEIVER WITH +-15-KV ESD PROTECTION | IC TXRX DUAL RS232 5V 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MAX207
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212621-MAX207IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX207IDB CAD Model

Description

The Texas Instruments MAX207IDB is a high-performance integrated circuit that serves as a multi-channel RS-232 driver/receiver. This device is designed to meet the requirements of EIA/TIA-232-F and provides the necessary level translation to allow data transmission between a serial communication port and a microcontroller or other digital logic operating at different voltage levels.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 5/3
  • Supply Voltage Range: 4.5V to 5.5V
  • Data Rate: Up to 120 kbps
  • ESD Protection: ±15kV Human Body Model (HBM)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SSOP-24

The MAX207IDB offers a reliable solution for serial data communication in a variety of applications, including industrial control systems, point-of-sale terminals, and data acquisition systems. Its 5 drivers and 3 receivers provide flexibility in interfacing with various types of equipment and peripherals.

Enhanced Features

One of the standout features of the MAX207IDB is its built-in electrostatic discharge (ESD) protection. With ±15kV ESD protection on all transmitter outputs and receiver inputs, this device is robust against the common issue of static electricity damage, enhancing its reliability and lifespan in harsh environments.

Additionally, the MAX207IDB operates efficiently with a supply voltage range of 4.5V to 5.5V, making it compatible with most standard logic levels and power supplies. Its data rate capability of up to 120 kbps ensures that it can handle the speed requirements of most low-to-mid bandwidth applications.

Applications

With its versatile features, the MAX207IDB is an ideal choice for applications that require stable and secure RS-232 communication. It can be used in:

  • Telecommunications Equipment
  • Networking Equipment
  • Peripheral Interface Devices
  • Data Acquisition Systems
  • Industrial Control Systems

In summary, the Texas Instruments MAX207IDB is a robust, feature-rich RS-232 driver/receiver that offers reliable performance for a wide range of serial communication applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3630 $50.4450
37+ $2.7594 $102.0978
57+ $2.6732 $152.3724
78+ $2.5870 $201.7860
100+ $2.5007 $250.0700
134+ $2.2420 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess