The MAX202IPWR is a superior product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.
- Type: dual driver/receiver
- Feature: includes a capacitive voltage generator to supply EIA-232 voltage levels from a single 5-V supply.
- Applications: designed to cater to the needs of the modern technological world, providing a solution for various applications such as cellular phones, PDAs, laptops, and other tech devices.
- Product Category: part of the transceiver category of products.
- Receiver feature: Each receiver converts EIA-232 inputs to 5-V TTL/CMOS levels. These receivers have a typical threshold of 1.3 V, a maximum input of ±30 V, and a typical hysteresis of 0.5 V. Each driver converts TTL/CMOS input levels into EIA-232 levels.
- Data signaling rate: operates @ a data signaling rate of 120Kbps
- Supply voltage range: supply voltage range of 4.5 V to 5.5 V.
- Operating temperature range: operating temperature range of -40°C to 85°C
- Power saving feature: features a power-down feature that reduces power consumption by shutting down the unused functions.
- Package: packaged in a TSSOP package with 16 pins.
- Compliance: adheres to the RoHS compliance.