EN
  • EN
  • DE

MAS9161AGB2-T

Part No MAS9161AGB2-T
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992660-MAS9161AGB2-T
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAS9161AGB2-T CAD Model

Description

The MAS9161AGB2-T is a cutting-edge integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to a wide range of applications, making it an ideal choice for professionals in the industry looking for reliable and efficient solutions.

Key Features:

  • High Precision: The MAS9161AGB2-T is built to deliver precise results, making it suitable for applications requiring accuracy and consistency.
  • Low Power Consumption: This product is engineered for efficiency, ensuring minimal power usage without sacrificing performance, which is critical for battery-powered devices.
  • Robust Design: Texas Instruments is known for its durable and reliable components, and the MAS9161AGB2-T is no exception. It's designed to withstand challenging conditions and deliver consistent performance.
  • Wide Operating Temperature Range: The device can operate effectively across a broad range of temperatures, making it versatile for various environments.
  • Advanced Packaging: The MAS9161AGB2-T comes in a compact package, allowing for integration into space-constrained applications without compromising on functionality.

Applications:

The MAS9161AGB2-T is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Quality and Reliability:

With Texas Instruments' commitment to quality, the MAS9161AGB2-T is manufactured to meet the highest industry standards. Customers can trust in the reliability and longevity of this product, backed by TI's rigorous testing and validation processes.

Technical Support and Resources:

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the MAS9161AGB2-T into their projects. Texas Instruments also provides comprehensive technical support to address any questions or challenges that may arise.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess