EN
  • EN
  • DE

PI5C3244LE

Part No PI5C3244LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-BIT BUS SW 2PORT 20-TSSOP / Bus Switch 2-Element CMOS 8-IN 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 791814-PI5C3244LE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 74
Family Name PI5C3244
Introduction Date August 19, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI5C3244LE CAD Model

Description

Diodes Incorporated PI5C3244LE Product Overview

The Diodes Incorporated PI5C3244LE is a high-performance, low-voltage, 8-bit bus switch that offers a seamless connection between two ports without the need for direction control. This switch is an ideal component for applications requiring a high-speed pathway to transfer data or signals with minimal propagation delay.

Key Features

  • Low-Voltage Operation: The PI5C3244LE is designed to operate at a nominal voltage of 3.3V, making it suitable for modern low-voltage applications, ensuring compatibility with contemporary low-power devices.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this bus switch is capable of supporting high-speed data transfer, making it perfect for applications such as computing, networking, and telecommunications where rapid data processing is crucial.
  • Quick Switching: The switch features a low on-resistance, typically around 5 ohms, which facilitates fast switching speeds, thereby reducing the time signals spend in transit and enhancing overall performance.
  • 5V Tolerant: Inputs and outputs on the PI5C3244LE are 5V tolerant, allowing the device to be used in mixed-voltage environments without the risk of damage, thus providing greater design flexibility.
  • Low Power Consumption: This device is optimized for low-power operation, which minimizes power consumption and heat generation, contributing to the energy efficiency of the overall system.
  • Industrial Temperature Range: The PI5C3244LE is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package Options: Available in a 20-pin QSOP package, the PI5C3244LE offers a compact footprint suitable for space-constrained applications.

Applications

The PI5C3244LE is versatile and can be used across a wide range of applications. Its high-speed data transfer capabilities make it an excellent choice for use in:

  • Server and data center infrastructure
  • Networking equipment such as routers and switches
  • Signal routing in audio and video broadcasting systems
  • Peripheral connections and interface bridging in computing environments

With its robust design and high-speed performance, the Diodes Incorporated PI5C3244LE bus switch is a reliable and efficient solution for facilitating communication between various components within electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess