EN
  • EN
  • DE

M430F5438AQGQWREP

Part No M430F5438AQGQWREP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-BGA MICROSTAR JUNIOR (7x7)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Part Status Obsolete
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 87
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 113-VFBGA
Case / Package 113-BGA Microstar Junior (7x7)
Family Name M430F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -V62/14608-01XE-NDR, 296-40405-6, M430F5438AQGQWREP-ND, -296-40405-1-ND, 296-40405-1, 296-40405-2, -V62/14608-01XE
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924881-M430F5438AQGQWREP
Ultra Librarian 3D Model Ultra Librarian M430F5438AQGQWREP CAD Model

Description

The M430F5438AQGQWREP is a robust microcontroller unit (MCU) from Texas Instruments, designed specifically for industrial and commercial applications that require a high level of reliability and performance. This MCU is part of the MSP430 family, which is renowned for its low-power consumption and versatile features, making it an ideal choice for a wide range of electronic applications.

At the heart of the M430F5438AQGQWREP is a 16-bit RISC CPU, which offers a balanced combination of processing power and energy efficiency. This MCU operates at a voltage range of 1.8V to 3.6V, ensuring compatibility with various power sources and systems. With a maximum CPU speed of 25 MHz, it can handle complex tasks and algorithms with ease, while maintaining a low power footprint.

The device boasts an impressive array of integrated features, including 256KB of flash memory and 16KB of RAM, providing ample space for code and data storage. It also comes with a range of built-in peripherals, such as digital I/O ports, analog-to-digital converters (ADCs), timers, and serial communication modules (UART, SPI, I2C), which greatly expand its functionality and ease of integration into system designs.

The M430F5438AQGQWREP is equipped with a comprehensive set of power-saving modes, which enable the MCU to achieve ultra-low power consumption without sacrificing performance. This is particularly important for battery-powered devices or energy-sensitive applications.

Texas Instruments has designed this MCU with reliability in mind, ensuring that it meets the stringent requirements of the automotive industry's AEC-Q100 Grade 1 standard. This means it can operate in extreme temperatures ranging from -40°C to +125°C, making it suitable for harsh environments.

In summary, the M430F5438AQGQWREP is a versatile, high-performance microcontroller that delivers exceptional efficiency and reliability for demanding applications. Its extensive feature set and compliance with automotive industry standards make it a top choice for designers and engineers looking for an MCU that can withstand the rigors of industrial and automotive environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2111 $56.0555
11+ $9.1989 $101.1879
17+ $8.9114 $151.4938
24+ $8.6240 $206.9760
30+ $8.3365 $250.0950
41+ $7.4741 $306.4381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess