The M430F1121I is a state-of-the-art microcontroller unit (MCU) manufactured by Texas Instruments, a global leader in semiconductor solutions. This highly integrated device is part of the MSP430 family, which is renowned for its ultra-low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.
- CPU: Boasts a 16-bit RISC CPU, 16-bit registers, and a constant generator that contributes to maximum code efficiency.
- Operating Frequency: Operates at a frequency of up to 16 MHz.
- Memory: Equipped with 4KB of flash memory and 256B of RAM. The flash memory is partitioned into two banks, which can be read and written independently.
- Power Modes: Features five power-saving modes that can be adjusted to match the demands of the application.
- Peripherals: Includes a 10-bit A/D converter with internal reference, sample-and-hold, and auto-scan feature.
- Connectivity: Includes a built-in USART module supporting SPI and I2C protocols.
- Packaging: Available in a compact 32-pin TSSOP (Thin Shrink Small Outline Package).
- Temperature Range: Designed to operate over a wide temperature range of -40°C to 85°C.