EN
  • EN
  • DE

AT93C46A-SI-2.5

Part No AT93C46A-SI-2.5
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046686-AT93C46A-SI-2.5
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C46A-SI-2.5 CAD Model

Description

Product Overview: AT93C46A-SI-2.5 from Microchip Technology

The AT93C46A-SI-2.5 is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a reliable and flexible non-volatile memory solution for applications that require data storage with endurance and efficient data retention. It operates under a wide voltage range and is well-suited for various electronic devices, including industrial controllers, automotive systems, and consumer electronics.

Key Features:

  • Memory Size: The AT93C46A-SI-2.5 offers 1 Kbit of memory, organized as 64 x 16 or 128 x 8 bits, allowing for efficient storage of configuration parameters or small data sets.
  • Operating Voltage: This device supports a voltage range of 2.5V to 5.5V, making it versatile for different power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Interface: It features a simple serial interface that facilitates easy integration into most microcontroller-based systems.
  • Write Cycle Time: The EEPROM provides a fast write cycle time of 5 ms maximum, ensuring quick data updates and low latency in write operations.
  • Endurance: It boasts a high endurance of one million write cycles, guaranteeing a long operational lifespan even under frequent data changes.
  • Data Retention: With a data retention period of 100 years, the AT93C46A-SI-2.5 ensures the persistence of stored information over an extended period.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • Package: It is available in a standard 8-lead SOIC package, which is widely used and easy to solder onto a PCB.

Applications:

The AT93C46A-SI-2.5 is ideal for various applications where a small footprint, low-power consumption, and reliable data storage are critical. It is commonly used in:

  • Portable electronic devices
  • Wireless products and telecommunications
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Consumer electronics such as personal media players and gaming devices

With its robust design and Microchip's commitment to quality, the AT93C46A-SI-2.5 EEPROM stands as a preferred choice for designers looking for a dependable memory component.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess