EN
  • EN
  • DE

LV13605TJ-ADJ

Part No LV13605TJ-ADJ
Manufacturer Texas Instruments
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828873-LV13605TJ-ADJ
Ultra Librarian 3D Model Ultra Librarian LV13605TJ-ADJ CAD Model

Description

Product Overview: LV13605TJ-ADJ from Texas Instruments

The LV13605TJ-ADJ is a versatile and efficient voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' expansive portfolio of power management integrated circuits and is designed to cater to a wide range of applications that require stable and reliable voltage regulation.

Key Features

  • Adjustable Output Voltage: The LV13605TJ-ADJ offers an adjustable output voltage feature, which allows users to customize the voltage level to meet their specific requirements. This adaptability makes it suitable for various applications that require different voltage levels.
  • High Efficiency: Designed with energy efficiency in mind, this voltage regulator operates with minimal power loss, ensuring that devices run cooler and last longer. It is especially beneficial for battery-powered applications where power conservation is critical.
  • Low Dropout: The low dropout (LDO) characteristic of this regulator means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for scenarios with little headroom.
  • Thermal Protection: The LV13605TJ-ADJ comes with built-in thermal protection features that prevent overheating and damage to the IC, providing a safeguard for your application under high-temperature conditions.
  • Current Limiting: In addition to thermal protection, the regulator includes current limiting capabilities to protect against overcurrent conditions that could potentially harm the power supply or the device it powers.

Applications

The LV13605TJ-ADJ is suitable for a variety of applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Embedded Systems
  • Telecommunications
  • Power Supply Modules

With its adjustable output, high efficiency, and robust protection features, the LV13605TJ-ADJ from Texas Instruments is an excellent choice for designers looking for a reliable voltage regulation solution. Whether you're working on a new design or looking to upgrade an existing system, this product offers the performance and flexibility needed to meet a range of power management challenges.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7758 $102.7046
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,637 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess