EN
  • EN
  • DE

LT1013DP

Part No LT1013DP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL PRECISION OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 60μV
Operating Supply Current 350μA
Dual Supply Voltage (±) 4 V ~ 44 V, ±2 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1204721-LT1013DP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1013D
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1013DP CAD Model

Description

The LT1013DP is a high-precision dual operational amplifier (op amp) from Texas Instruments, designed to offer improved performance and reliability for a wide range of applications. This op amp is known for its low offset voltage, high gain, and low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics where precision is key.

Key Features

  • Low Offset Voltage: The LT1013DP boasts a low offset voltage, which minimizes errors in signal processing and ensures accurate measurements, critical for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op amp can handle a wide range of frequencies without compromising on performance, making it suitable for audio processing, filtering, and other signal conditioning tasks.
  • Low Power Consumption: The device operates with low power consumption, thereby extending battery life in portable devices and reducing power costs in wired systems.
  • Dual Op Amp Configuration: As a dual op amp, the LT1013DP allows for compact circuit designs by combining two operational amplifiers in a single package. This feature is particularly beneficial for space-constrained applications.
  • Wide Supply Range: The op amp can be powered by a wide supply range, accommodating various power supply levels and ensuring flexibility across different applications.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, which is essential for maintaining signal fidelity and preventing oscillations in feedback systems.

Applications

The LT1013DP is versatile and can be used in a variety of applications. Some common use cases include:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Automotive control systems

Package and Quality

The Texas Instruments LT1013DP comes in a robust DIP (Dual In-line Package) form, which is suitable for through-hole mounting, providing a secure and reliable connection for printed circuit boards (PCBs). The product adheres to Texas Instruments' high-quality standards, ensuring consistent performance and durability for the end user.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8094 $58.8564
13+ $8.0487 $104.6331
20+ $7.7972 $155.9440
27+ $7.5457 $203.7339
35+ $7.2942 $255.2970
46+ $6.5396 $300.8216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess