EN
  • EN
  • DE

LT1004CDRG4-1-2

Part No LT1004CDRG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072146-LT1004CDRG4-1-2
Ultra Librarian 3D Model Ultra Librarian LT1004CDRG4-1-2 CAD Model

Description

The LT1004CLPM-2-5 is a high-quality integrated circuit produced by Texas Instruments, a renowned American technology company known for its innovative and reliable products. This product is part of Texas Instruments' extensive portfolio of precision voltage references, which are designed to provide a stable reference voltage in a variety of electronic applications.

The LT1004CLPM-2-5 is a precision voltage reference with a fixed output voltage of 2.5 volts. It has an impressive initial accuracy of 0.05%, which ensures a highly stable output voltage for accurate signal processing and control applications. Additionally, it has a low temperature coefficient of 10ppm/°C, which means the output voltage remains stable over a wide temperature range. This makes it suitable for use in harsh environments and extreme conditions.

One of the standout features of the LT1004CLPM-2-5 is its low output noise. This makes it ideal for use in sensitive analog circuits where noise can degrade performance, such as in high-end audio equipment and precision measurement instruments. Furthermore, it has a low dropout voltage, which allows it to operate efficiently with a minimal input-output voltage differential.

The LT1004CLPM-2-5 is also designed for easy integration into electronic systems. It comes in a compact DIP-8 package, which is compatible with standard PCB assembly techniques. It also has a wide input voltage range, allowing it to work with a variety of power supplies. Moreover, it features short-circuit protection, which prevents damage to the device in case of a fault condition.

In terms of applications, the LT1004CLPM-2-5 is versatile and can be used in a wide range of electronic devices. It is particularly useful in precision instrumentation, data acquisition systems, and analog-to-digital converters. It can also be used in power supply control circuits, battery chargers, and voltage regulators.

In conclusion, the LT1004CLPM-2-5 from Texas Instruments is a high-performance, reliable, and versatile precision voltage reference. Its high accuracy, low noise, and robust design make it an excellent choice for a wide range of applications. Whether you're designing a high-end audio system, a precision measurement instrument, or a robust industrial control system, the LT1004CLPM-2-5 provides the performance and reliability you need.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess