EN
  • EN
  • DE

LP8711TLX/NOPB

Part No LP8711TLX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 732046-LP8711TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8711TLX/NOPB CAD Model

Description

The LP8711TLX/NOPB is a high-performance, multi-channel power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the needs of power-sensitive applications. This advanced PMIC is engineered to provide a highly efficient, compact, and flexible power management solution for a variety of electronic devices such as portable media players, smartphones, tablets, and other handheld devices.

Key Features

  • Efficiency: The LP8711TLX/NOPB is designed for optimal power efficiency, which helps in extending battery life in portable devices. It features low quiescent current and supports multiple power-saving modes.
  • Multiple Output Channels: This PMIC includes several programmable output channels, enabling precise power delivery to various subsystems within the electronic device.
  • Programmability: With an I2C interface, the LP8711TLX/NOPB allows for programmable voltage settings and power sequencing, providing design flexibility to meet specific system requirements.
  • Protection Features: It incorporates a range of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the device it powers.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Voltage Accuracy: Precision output voltage regulation ensures stable power supply to sensitive components.
  • Package: The LP8711TLX/NOPB comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the LP8711TLX/NOPB makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for powering advanced processors, memory, and peripherals in mobile devices where efficient power conversion and distribution are critical.

Quality and Reliability

As with all Texas Instruments components, the LP8711TLX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. TI's commitment to quality makes this PMIC a trusted choice for designers looking to enhance their product's power management capabilities.

You May Also Be Interested in

Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess