The LP8556SQE-E09/NOPB is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments. This advanced product is engineered to provide an optimal solution for powering LEDs in a variety of applications, particularly those requiring a compact and energy-efficient light source, such as notebook backlights, monitors, and portable electronics.
Key Features
- High Efficiency: The LP8556SQE-E09/NOPB boasts an impressive efficiency rate, which not only conserves energy but also extends the life of the battery in portable devices.
- Adjustable Dimming: With its integrated dimming capabilities, users can easily adjust the brightness of their LED arrays to suit their specific needs, enhancing both user experience and power management.
- Configurable Channels: The device supports multiple LED strings and allows for the configuration of each string, providing flexibility in design and application.
- Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, thereby safeguarding the LEDs and associated circuitry from potential heat damage.
Applications
The versatility of the LP8556SQE-E09/NOPB makes it suitable for a wide array of lighting applications. It is particularly well-suited for:
- Backlighting for notebooks and monitors
- Portable electronics requiring high-quality LED illumination
- Automotive interior lighting
- General purpose LED lighting systems
Technical Specifications
The LP8556SQE-E09/NOPB operates over a wide input voltage range and is available in a compact WQFN package. Its technical specifications include:
- Input Voltage Range: 2.7V to 20V
- Output Voltage: Up to 38.5V
- Number of Outputs: 6
- Package Type: WQFN
- Operating Temperature Range: -40°C to +85°C
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LP8556SQE-E09/NOPB is no exception. This LED driver is designed to meet the rigorous standards set by the industry, ensuring long-term performance and dependability for your lighting solutions.