EN
  • EN
  • DE

TPS2399DGKG4

Part No TPS2399DGKG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description -48-V HOT SWAP CONTROLLER FOR REDUNDANT-SUPPLY SYSTEMS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage -80 V ~ -36 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 700μA
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Feature Pins EN, /PG, FLTTIME, IRAMP
Win Source Part Number 1272264-TPS2399DGKG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2399
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2399DGKG4 CAD Model

Description

The TPS2399DGKG4 is a specialized integrated circuit designed by Texas Instruments, tailored for managing hot-swap applications. This robust device is engineered to provide safe insertion and removal of circuit cards from live backplanes and power busses. It is particularly suitable for systems that cannot afford to be powered down during maintenance or upgrade, such as servers, telecommunications equipment, and network infrastructure.

Key Features

  • Hot-Swap Controller: Enables electronic circuit boards to be inserted into a live backplane without causing disruption or damage.
  • Programmable Current Limit: Offers the ability to set a current limit threshold to prevent overcurrent conditions that could damage the system.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates only when the supply voltage is within acceptable levels.
  • Fast Overcurrent Response: Reacts swiftly to overcurrent events, enhancing system protection.
  • Power Good Output: Provides a status signal that indicates when the output voltage is within nominal operating range.
  • Thermal Shutdown: Protects the device from overheating by shutting down the operation if the temperature exceeds a predefined limit.

Applications

The TPS2399DGKG4 is versatile and can be used in a wide array of applications where hot-swapping is essential. Some of these include:

  • Data centers and server farms
  • Telecommunication systems
  • Industrial control systems
  • Network switches and routers

Product Specifications

Parameter Value
Package/Case MSOP-8
Operating Temperature -40°C to 85°C
Mounting Type Surface Mount
Supply Voltage 2.7V to 18V

With its comprehensive protection features and reliable performance, the TPS2399DGKG4 from Texas Instruments is an excellent choice for any application requiring safe and secure hot-swap functionality.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9247 $54.1717
25+ $4.0408 $101.0200
39+ $3.9146 $152.6694
53+ $3.7883 $200.7799
69+ $3.6620 $252.6780
92+ $3.2832 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess