EN
  • EN
  • DE

UBA2021P

Part No UBA2021P
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 630V 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CFL/TL Controller
Frequency 41.21kHz to 44.59kHz
Supply Voltage - Operating 10.15 V to 11.95 V
Operating Supply Current 1mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 385349-UBA2021P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2021P CAD Model

Description

Introducing the NXP UBA2021P High-Voltage IC

The UBA2021P is a cutting-edge Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry. This IC is specifically engineered to cater to the needs of high-voltage applications, providing a robust and efficient solution for power management and control.

Key Features

  • High-Voltage Capability: The UBA2021P is designed to operate at high voltages, making it suitable for applications that require voltage levels typically beyond the capacity of standard ICs.
  • Integrated Power Switch: This IC comes with an integrated power switch, which significantly simplifies the design and reduces the number of external components required, leading to a more compact system design and cost savings.
  • High Efficiency: With its optimized design, the UBA2021P ensures high efficiency in power conversion, which is critical for reducing heat dissipation and improving the overall performance of the system.
  • Protection Features: The IC includes multiple protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring the longevity and reliability of the application it is used in.

Applications

The UBA2021P is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • LED lighting systems
  • Power supplies
  • Electronic ballasts for fluorescent lighting
  • High-voltage DC/DC converters

Technical Specifications

Some of the key technical specifications of the UBA2021P include:

  • Supply voltage range that supports various high-voltage applications
  • Integrated bootstrap diode for high-side gate drive
  • Adjustable preheat and oscillator frequency to tailor performance to specific applications
  • Soft-start capability to reduce inrush current

Conclusion

The NXP UBA2021P is a powerful high-voltage IC that offers a combination of efficiency, integration, and protection. Its robust design and versatile application range make it an excellent choice for designers looking to create reliable and high-performing power management systems. With the UBA2021P, NXP continues to demonstrate its commitment to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Maxim Integrated
Lowest to $1.3456
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess