EN
  • EN
  • DE

LP8556SQ-E08/NOPB

Part No LP8556SQ-E08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency LED Backlight Driver for Tablets | IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 20V
Voltage - Output 16V ~ 34.5V
Current - Output / Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LP8556
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1204059-LP8556SQ-E08/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8556SQ-E08/NOPB CAD Model

Description

Product Overview: LP8556SQ-E08/NOPB

The LP8556SQ-E08/NOPB is a highly efficient, precision-engineered LED driver from Texas Instruments, designed to meet the stringent requirements of modern portable electronics. This advanced backlight driver is ideal for powering the LED arrays in notebooks, tablets, and smartphones, ensuring optimal performance and power management.

Key Features

  • High-Efficiency Boost LED Driver: The LP8556SQ-E08/NOPB is engineered to provide a high-efficiency boost LED driver that ensures minimal power loss and extended battery life for portable devices.
  • Adaptive Power Supply Management: This LED driver includes an adaptive power supply management feature that dynamically adjusts to varying power conditions, enhancing the overall efficiency of the system.
  • Flexible PWM Dimming: It offers flexible PWM (Pulse-Width Modulation) dimming options that allow for smooth and precise control over the backlight brightness levels, enhancing the user experience.
  • Integrated Protection Features: The device is equipped with integrated protection features, including over-voltage, over-temperature, and LED open-circuit protection, which contribute to the reliability and longevity of the end product.

Technical Specifications

  • Input Voltage Range: The LP8556SQ-E08/NOPB operates over a wide input voltage range, accommodating various power supply conditions.
  • Output Current: It is capable of driving multiple LEDs with a consistent and stable output current, ensuring uniform backlighting.
  • Small Form Factor: The compact design of the LP8556SQ-E08/NOPB makes it suitable for space-constrained applications, without compromising on performance.
  • Thermal Management: Advanced thermal management techniques are employed to maintain optimal operating temperatures, further enhancing the device's performance and durability.

Applications

The LP8556SQ-E08/NOPB is not just limited to powering backlights in portable devices. Its versatility allows it to be used in a variety of applications that require efficient and controlled LED driving solutions, such as automotive interior lighting, industrial displays, and medical equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8556SQ-E08/NOPB is no exception. Manufactured with precision and subjected to rigorous testing, this LED driver is designed to meet the high standards of performance and reliability that customers expect from Texas Instruments products.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8766 $51.7788
43+ $2.3603 $101.4929
66+ $2.2866 $150.9156
91+ $2.2128 $201.3648
117+ $2.1391 $250.2747
157+ $1.9178 $301.0946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,424 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess