EN
  • EN
  • DE

LP8545SQX/NOPB

Part No LP8545SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 50mA
Frequency 156kHz, 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1056927-LP8545SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8545SQX/NOPB CAD Model

Description

Product Overview: LP8545SQX/NOPB

The LP8545SQX/NOPB is a high-efficiency, mid-power, adaptive LED backlight driver from the reputable manufacturer Texas Instruments. This sophisticated component is designed to deliver a seamless lighting solution for various applications, particularly suitable for portable devices such as notebooks, tablets, and smartphones. Its primary function is to drive the LEDs used in the backlighting of LCD panels, ensuring optimal brightness and enhancing the visual experience for users.

Key Features

  • Adaptive Mode LED Driver: The LP8545SQX/NOPB is equipped with an adaptive drive capability that adjusts the LED power supply to maintain consistent brightness, which is particularly useful in fluctuating power conditions.
  • High Efficiency: With its integrated boost converter, the device operates at high efficiency, which is crucial for battery-powered applications, helping to extend the device's battery life.
  • Wide Dimming Range: The driver supports a wide brightness dimming range, allowing for precise control over the backlight intensity, thereby enhancing user comfort and reducing power consumption.
  • Small Footprint: The LP8545SQX/NOPB comes in a compact, thermally enhanced 24-pin QFN package, making it an ideal choice for space-constrained applications.
  • Protection Features: It includes multiple protection features such as over-voltage, over-temperature, and short-circuit protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.

Applications

The versatility of the LP8545SQX/NOPB makes it suitable for a broad range of applications beyond just portable devices. It can also be implemented in automotive interior lighting, industrial displays, and general backlighting tasks where efficient and reliable LED driving is necessary.

Quality and Reliability

As with all Texas Instruments products, the LP8545SQX/NOPB is manufactured to meet high standards of quality and reliability. The device is RoHS compliant and is designed to meet the rigorous demands of the electronics industry, ensuring performance and durability in a variety of operating conditions.

Whether for consumer electronics or industrial applications, the LP8545SQX/NOPB stands out as a robust and efficient solution for LED backlight driving needs.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1083 $50.5992
58+ $1.7299 $100.3342
90+ $1.6759 $150.8310
124+ $1.6218 $201.1032
160+ $1.5677 $250.8320
214+ $1.4056 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess