The HMT31GR7CFR4A-H9 is a 8GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and high-performance workstations that require reliable and high-capacity memory.
Applications
- Servers
- High-performance workstations
- Data centers
- Cloud computing platforms
- Enterprise-level computing systems
Features
- 8GB capacity
- DDR3 technology
- Registered ECC (Error-Correcting Code)
- PC3-10600R (DDR3-1333)
- 240-pin DIMM
- 1.5V operating voltage
- High-speed data transfer rates
- Reliable performance
Benefits
- Increased system performance due to higher memory capacity
- Improved data reliability with ECC protection, preventing data corruption
- Enhanced stability for critical applications
- Reduced downtime due to memory errors
- Optimized for server environments
- Easy installation in compatible systems
Technical Specifications
The HMT31GR7CFR4A-H9 module operates at a voltage of 1.5V and conforms to the PC3-10600R standard, indicating a data transfer rate of 1333 MHz. The Registered ECC feature is critical for server environments, providing error detection and correction capabilities to maintain data integrity. It is a 240-pin DIMM, a standard form factor for DDR3 memory modules. The module uses a chip configuration suited for high density. The registered aspect of the memory adds a register between the DRAM modules and the system's memory controller. This helps reduce the electrical load on the memory controller and allows for more memory modules to be used in a system without compromising performance.
The module's high capacity and ECC functionality make it an ideal choice for applications that demand high reliability and performance, such as database servers, virtualization platforms, and scientific computing.