The R3111N301A-TR is a voltage detector IC manufactured by Ricoh. It is designed to accurately monitor voltage levels and provide a reliable reset signal when the voltage falls below a specified threshold. This function is crucial for ensuring the proper operation of microcontrollers (MCUs) and other digital circuits in a wide range of electronic devices.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Portable electronic devices
- Real-time clocks (RTCs)
- Voltage monitoring in industrial equipment
Features
- High-accuracy voltage detection: Ensures precise monitoring of the supply voltage.
- Low supply current: Minimizes power consumption, extending battery life in portable devices.
- Built-in hysteresis: Prevents oscillation of the reset signal due to noise or voltage fluctuations.
- Small package: Allows for compact designs and efficient use of board space.
- Open drain output: Provides flexibility in interfacing with various logic circuits.
- Wide operating temperature range: Enables reliable operation in diverse environmental conditions.
Benefits
- Prevents system malfunctions: By providing a reliable reset signal, the R3111N301A-TR helps to prevent system crashes and data corruption.
- Extends battery life: The low supply current of the IC contributes to longer battery life in portable applications.
- Improves system reliability: The built-in hysteresis and accurate voltage detection ensure stable and reliable operation.
- Simplifies circuit design: The small package and open drain output facilitate easy integration into various circuit designs.
- Cost-effective solution: Provides a reliable voltage detection function at a competitive price.
Technical Specifications
The R3111N301A-TR features a detection voltage of typically 3.0V. The "-TR" suffix indicates that it is supplied in a tape and reel package for automated assembly. It operates over a wide temperature range, typically from -40°C to +85°C, and has a low supply current, typically in the microampere range. The output is an N-channel open drain. Consult the datasheet for precise electrical characteristics and application guidelines.