The Texas Instruments LP8540SQ is an advanced, high-efficiency, LED backlight driver that aims to deliver exceptional performance in a wide range of applications. This product is designed to provide a comprehensive solution to the challenges associated with driving LED backlights in LCD panels, and it is particularly well-suited for use in notebook computers, monitors, televisions, and portable media devices.
- LED Driver Capacity: Up to 6 LED strings with up to 28 LEDs per string
- Input Voltage Range: 2.7V to 5.5V
- Features: Adaptive boost converter, PWM and analog dimming, over-voltage, over-current, and over-temperature protection, open LED detection
- Package: 24-pin WQFN
- Interface: I2C-compatible
The LP8540SQ is a highly integrated and flexible device that maximizes system efficiency and reduces power consumption. Its advanced dimming control enhances the visual experience while further reducing power consumption. This versatile LED backlight driver is ideal for designers looking to enhance the performance and efficiency of their LED backlight systems.