EN
  • EN
  • DE

LP5907UVE-2.85/NOPB

Part No LP5907UVE-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra Low-Noise, 250 mA Linear Regulator for RF/Analog Circuits - Requires No Bypass Capacitor | IC REG LINEAR 2.85V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.2V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Family Part Number LP5907
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719051-LP5907UVE-2.85/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907UVE-2.85/NOPB CAD Model

Description

Product Overview

The LP5907UVE-2.85/NOPB is a low-noise, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 2.85V with an input voltage range from 2.7V to 5.5V. This high-performance regulator is ideal for noise-sensitive applications due to its ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current.

Key Features

  • Output Voltage: Fixed 2.85V with excellent accuracy.
  • Low Dropout: Minimal voltage difference between the input and output required for optimal operation, making it suitable for applications with tight input-to-output voltage specifications.
  • Ultra-Low Noise: Provides a quiet power supply, perfect for RF and analog circuits where noise can impact performance.
  • High PSRR: High power supply rejection ratio ensures stable output voltage despite variations in the input voltage, beneficial for environments with fluctuating power supplies.
  • Low Quiescent Current: Efficient power usage with a low idle current, which extends battery life in portable applications.
  • Thermal Shutdown Protection: Internal thermal shutdown mechanism protects the device from overheating and potential damage.
  • Current Limit Protection: Helps prevent damage to the regulator and the downstream circuitry in the event of a fault condition or overload.

Applications

The LP5907UVE-2.85/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • RF applications
  • Healthcare and medical instrumentation
  • Analog and sensor interfaces
  • Audio and video applications

Package and Quality

This voltage regulator is available in a small 1.2mm x 1.2mm X2SON package, making it suitable for space-constrained applications. The device's "NOPB" suffix indicates that it is lead-free and RoHS compliant, ensuring adherence to environmental standards and restrictions on hazardous substances. As part of Texas Instruments' commitment to quality, the LP5907UVE-2.85/NOPB is designed and manufactured to meet the highest standards of performance and reliability.

Conclusion

For designers seeking a highly reliable, efficient, and noise-sensitive power solution, the LP5907UVE-2.85/NOPB from Texas Instruments represents an excellent choice. Its combination of features makes it an integral component in the development of modern, sophisticated electronic devices.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1306 $57.0448
18+ $5.8508 $105.3144
27+ $5.6680 $153.0360
37+ $5.4851 $202.9487
48+ $5.3023 $254.5104
64+ $4.7538 $304.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess