EN
  • EN
  • DE

LP590718QDQNRQ1

Part No LP590718QDQNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 250MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.25V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 425 µA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number LP5907
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP590718QDQNRQ1TR,296-LP590718QDQNRQ1CT,296-LP590718QDQNRQ1DKR
Standard Package 3,000
Win Source Part Number 969996-LP590718QDQNRQ1
Ultra Librarian 3D Model Ultra Librarian LP590718QDQNRQ1 CAD Model

Description

The LP590718QDQNRQ1 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This LDO regulator is part of Texas Instruments' extensive range of power management integrated circuits, offering a stable and reliable power supply for sensitive electronic components.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for connected devices.
  • High Accuracy: It offers excellent regulation accuracy, which is crucial for maintaining the performance and longevity of electronic systems.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input-to-output voltage differential is minimal.
  • Thermal Protection: The LP590718QDQNRQ1 includes thermal shutdown protection, safeguarding the device and connected components from damage due to overheating.
  • Current Limit: It has a built-in current limit feature that prevents excessive current draw, which could otherwise lead to system failures or damage.
  • Automotive Grade: As a Q1 device, it is qualified for automotive applications, meeting the stringent quality and reliability standards required in the automotive industry.

Applications

The LP590718QDQNRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster
  • Telematics

Package and Availability

This LDO is available in a compact, surface-mount package, making it suitable for space-constrained applications. Texas Instruments provides support and documentation, including datasheets, reference designs, and application notes to facilitate the integration of the LP590718QDQNRQ1 into various automotive systems.

For detailed technical specifications, sample requests, or purchase information, visit the Texas Instruments website or contact an authorized distributor. Ensure your automotive designs are powered with precision and protection by integrating the LP590718QDQNRQ1 into your next project.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3725 $50.2875
330+ $0.3057 $100.8810
510+ $0.2961 $151.0110
700+ $0.2866 $200.6200
905+ $0.2770 $250.6850
1,210+ $0.2484 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess