EN
  • EN
  • DE

LP3972SQE-A514/NOPB

Part No LP3972SQE-A514/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit for Advanced Application Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 1203763-LP3972SQE-A514/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP3972
Introduction Date September 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LP3972SQE-A514/NOPB CAD Model

Description

Product Overview: LP3972SQE-A514/NOPB

The LP3972SQE-A514/NOPB is a high-performance Power Management Integrated Circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced PMIC is tailored to meet the stringent power requirements of complex digital systems, particularly those found in portable and handheld devices.

With multiple integrated voltage regulators, the LP3972SQE-A514/NOPB offers a comprehensive solution for powering the various subsystems of an electronic device. Its design ensures high efficiency and reliability, making it an ideal choice for applications where power efficiency and space constraints are critical considerations.

Key Features:

  • Versatile Power Management: The device features multiple output voltage rails, including step-down converters and low-dropout regulators (LDOs), to provide a wide range of voltage levels suitable for powering different components such as processors, memory, and peripheral interfaces.
  • Programmable Voltage Levels: The output voltages are programmable via an I2C interface, allowing for dynamic voltage scaling to optimize power consumption based on the operational requirements of the system.
  • High Efficiency: The integrated DC-DC converters are designed to deliver high efficiency across a variety of load conditions, helping to extend battery life in portable applications.
  • Power Sequencing: Built-in power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order during system startup and shutdown.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • Compact Footprint: Housed in a compact WQFN package, the LP3972SQE-A514/NOPB saves valuable board space and is suitable for space-constrained applications.

Applications:

The LP3972SQE-A514/NOPB is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other Battery-Powered Consumer Electronics

With its robust feature set and compact design, the LP3972SQE-A514/NOPB from Texas Instruments is a comprehensive power management solution that enhances the performance and efficiency of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3136 $53.1360
23+ $4.3599 $100.2777
36+ $4.2237 $152.0532
49+ $4.0874 $200.2826
64+ $3.9512 $252.8768
85+ $3.5424 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess