EN
  • EN
  • DE

LP3971SQX-2G16/NOPB

Part No LP3971SQX-2G16/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN / Programmable Power Management Unit 1.74V to 5.5V 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779864-LP3971SQX-2G16/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3971
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3971SQX-2G16/NOPB CAD Model

Description

The LP3971SQX-2G16/NOPB is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PMIC is specifically crafted to meet the rigorous power requirements of advanced portable and handheld devices such as smartphones, tablets, and digital cameras.

Key Features

  • Multiple Voltage Rails: The device provides several independently programmable voltage rails, ensuring precise power delivery to various components within a system.
  • High Efficiency: With an emphasis on power efficiency, this PMIC helps to extend battery life in portable devices by minimizing power loss during conversion.
  • Programmable Sequencing: The LP3971SQX-2G16/NOPB offers programmable power sequencing, enabling the user to set power-up and power-down sequences for orderly activation of system components.
  • Integrated Power-On Reset (POR): The built-in POR feature provides reliable system reset functionality, ensuring that devices start in a known state.
  • I2C Interface: The inclusion of an I2C interface allows for digital communication and control of the PMIC, offering the flexibility to adjust settings and respond to system demands dynamically.

Applications

This PMIC is versatile and can be used in a wide range of applications that require efficient and reliable power management. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • GPS Devices

Quality and Reliability

The LP3971SQX-2G16/NOPB is designed with a focus on quality and reliability, a hallmark of Texas Instruments' products. It is available in a lead-free package, adhering to environmental standards and ensuring compliance with global regulations. The NOPB designation indicates that this product is not plated with lead, further underlining TI's commitment to environmental sustainability.

Technical Specifications

The device comes in a compact 40-WQFN (6x6) package, making it suitable for space-constrained applications. With an operating temperature range of -40°C to +125°C, it is built to perform reliably in a variety of environmental conditions.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7559 $51.8031
22+ $4.7228 $103.9016
33+ $4.5753 $150.9849
46+ $4.4277 $203.6742
59+ $4.2801 $252.5259
79+ $3.8373 $303.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess