EN
  • EN
  • DE

LP3971SQ-B510/NOPB

Part No LP3971SQ-B510/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR ADV APPLICATION 40QFN / Power Management Unit to 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779861-LP3971SQ-B510/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3971
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3971SQ-B510/NOPB CAD Model

Description

The LP3971SQ-B510/NOPB is a sophisticated Power Management Integrated Circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PMIC is specifically engineered to cater to the power requirements of advanced mobile phones and other handheld devices. Its compact form factor and high-efficiency operation make it an ideal choice for designers looking to optimize power consumption and extend battery life in their applications.

Key Features

  • Multiple Voltage Rails: The LP3971SQ-B510/NOPB provides several regulated voltage rails, ensuring stable power supply to various components within the system.
  • High Efficiency: With an emphasis on power conservation, this PMIC features high-efficiency step-down converters, which contribute to reduced heat generation and longer battery life.
  • Programmable Output Voltage: The output voltage levels can be programmed via an I2C-compatible interface, offering flexibility and precision to meet the needs of various subsystems.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the order in which different voltage rails are enabled or disabled.
  • Thermal Protection: The device includes over-temperature protection to safeguard against thermal stress, ensuring reliable operation under varying conditions.

Applications

  • Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP3971SQ-B510/NOPB is designed to meet stringent industry standards, ensuring performance and reliability. This PMIC is available in a space-saving 40-WQFN (6x6) package, providing an optimal solution for space-constrained applications.

Environmental Compliance

The LP3971SQ-B510/NOPB is compliant with RoHS regulations, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess