EN
  • EN
  • DE

ZNBG3113Q20T

Part No ZNBG3113Q20T
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 45mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 214708-ZNBG3113Q20T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3113Q20T CAD Model

Description

The ZNBG3113Q20T is an advanced solution from Diodes Incorporated, designed to cater to the needs of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality and reliable components for the electronics industry.

Key Features

  • High Integration: The ZNBG3113Q20T integrates multiple functions into a single device, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: With its optimized design, the ZNBG3113Q20T offers excellent power efficiency, making it suitable for power-sensitive applications.
  • Compact Form Factor: The small footprint of the ZNBG3113Q20T allows for its use in space-constrained applications, without compromising on performance.
  • Robust Performance: Built to withstand harsh conditions, the ZNBG3113Q20T maintains its performance over a wide range of temperatures and operating conditions.

Applications

The ZNBG3113Q20T is versatile and can be used across various applications, including but not limited to:

  • Power management in portable devices
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the ZNBG3113Q20T meets the highest standards of quality and reliability. Each component is rigorously tested to guarantee its performance in real-world conditions. The ZNBG3113Q20T is designed to provide a long operational lifespan, ensuring that it continues to function as intended over time.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the ZNBG3113Q20T datasheet. This document provides comprehensive information on the product's electrical characteristics, pin configurations, and recommended operating conditions.

Ordering Information

The ZNBG3113Q20T is available for order through Diodes Incorporated's distribution network. For bulk orders or custom configurations, please contact Diodes Incorporated directly to discuss your specific requirements and obtain a quote.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess