EN
  • EN
  • DE

LP3954RLX

Part No LP3954RLX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 13
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 4 V to 5.3 V
Channel Output Current 900mA (Switch)
Frequency 2MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 36-DSBGA
Win Source Part Number 071849-LP3954RLX
Ultra Librarian 3D Model Ultra Librarian LP3954RLX CAD Model

Description

The LP3954RLX is an advanced, highly-efficient and versatile product from Texas Instruments, a renowned global semiconductor company. This product is a testament to the company's commitment to innovation, quality, and reliability. It has been designed with the purpose of providing a comprehensive solution for power management, which is a critical aspect of any electronic system.

The LP3954RLX is a power management integrated circuit (PMIC) which is used in various applications such as smartphones, tablets, and other portable devices. It is designed to manage and distribute the power supply within a device to ensure optimal performance. The IC provides a range of features that make it an essential component in any electronic device.

One of the key features of the LP3954RLX is its high efficiency. This means that it can manage power consumption in a way that maximizes the battery life of the device. This is particularly important in portable devices that rely on battery power. The IC also provides a high level of flexibility, allowing it to be used in a wide range of applications.

The LP3954RLX also features multiple output voltages which can be programmed through an I2C interface. This allows for precise control over the power management of the device. It also includes a variety of protection features, such as overvoltage, undervoltage, and over-temperature protection. These features ensure the safety and longevity of the device.

The LP3954RLX is also designed to be compact and lightweight, making it an ideal choice for portable devices. Despite its small size, it delivers robust performance and reliability. This is a testament to Texas Instruments' commitment to delivering high-quality products that meet the needs of their customers.

In conclusion, the LP3954RLX from Texas Instruments is a high-performance power management IC that provides a range of features designed to maximize efficiency, safety, and flexibility. Whether it's for a smartphone, tablet, or other portable device, the LP3954RLX is a reliable and effective solution for power management.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess