EN
  • EN
  • DE

LP3944ISQ

Part No LP3944ISQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER PS I2C 25MA 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Power Switch
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 2.3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25mA
Dimming I2C, SMBus
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LP3944
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 620982-LP3944ISQ
Ultra Librarian 3D Model Ultra Librarian LP3944ISQ CAD Model

Description

The LP3944ISQ is an integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls into the category of power management ICs, specifically tailored for LED drivers. It is a versatile solution that provides efficient power management for multiple LED applications.

Key Features

  • Input Voltage Range: The LP3944ISQ operates with an input voltage range that makes it suitable for a variety of battery-powered and low-voltage applications.
  • Multiple LED Support: It can drive multiple LEDs with consistent brightness and enhanced power efficiency, making it ideal for status or indicator lights, backlighting, and other lighting solutions.
  • Programmable Dimming: The device offers programmable dimming capability, allowing for dynamic control of LED brightness, which can be crucial for power saving and extending the life of the LEDs.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, ensuring reliability and safety in operation.
  • Compact Packaging: The LP3944ISQ comes in a small-footprint package, which is beneficial for space-constrained applications.

Applications

The versatility of the LP3944ISQ makes it suitable for a broad range of applications. It is commonly used in:

  • Mobile phones and handheld devices for keypad and display backlighting
  • Portable media players
  • Automotive interior lighting
  • General LED lighting solutions

Technical Specifications

The LP3944ISQ is designed with the following technical specifications:

  • Package Type: LLP-24 (Squad)
  • Operating Temperature Range: -40°C to 85°C
  • Integrated Features: Internal Oscillator, Low Battery Detector, and Programmable LED Current.

Overall, the LP3944ISQ from Texas Instruments represents a reliable and efficient solution for LED power management in a variety of electronic devices. Its compact size, combined with advanced features, makes it an excellent choice for designers looking to enhance the functionality and performance of their LED applications.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4184 $53.0208
28+ $3.6254 $101.5112
43+ $3.5121 $151.0203
59+ $3.3988 $200.5292
77+ $3.2855 $252.9835
102+ $2.9456 $300.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess