EN
  • EN
  • DE

MCP6543-I/MS

Part No MCP6543-I/MS
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Push-Pull Output Sub-Microamp Comparators | IC COMP PP I/O SNGL 1.6V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Family Part Number MCP6543
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221190-MCP6543-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6543-I/MS CAD Model

Description

The MCP6543-I/MS from Microchip Technology is a high-performance, quad operational amplifier (op-amp) that offers a seamless blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications. This precision analog device is designed to operate with a single supply voltage ranging from 1.6V to 5.5V, which allows for flexibility in both low-power and standard 5V systems.

Key Features

  • Quad Configuration: The MCP6543-I/MS contains four op-amps in a single package, which saves space and simplifies design in applications requiring multiple amplifiers.
  • Low Quiescent Current: With a quiescent current of just 1 µA (typical) per amplifier, this device is optimized for battery-powered and portable applications where power conservation is crucial.
  • Extended Temperature Range: The operational temperature range of the MCP6543-I/MS spans from -40°C to +125°C, making it suitable for industrial and automotive environments.
  • Push-Pull Output: The push-pull output stage allows for a rail-to-rail output swing, which provides the maximum possible dynamic range, especially beneficial in low-voltage applications.
  • Chip Select (CS): The inclusion of a chip select feature enables the op-amps to be put into a low-power shutdown mode, further reducing power consumption when not in active use.

Applications

The MCP6543-I/MS is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Analog filters
  • Notebook and tablet computers
  • Medical monitoring equipment
  • Automotive sensor signal conditioning

Package and Quality

The MCP6543-I/MS is offered in a 10-lead MSOP (Micro Small Outline Package) that is RoHS compliant and suitable for surface-mount technology (SMT). Microchip Technology ensures high reliability and performance of their products, and this op-amp is no exception. It has been rigorously tested to meet stringent quality standards.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7846 $50.9990
160+ $0.6438 $103.0080
245+ $0.6237 $152.8065
335+ $0.6035 $202.1725
430+ $0.5834 $250.8620
575+ $0.5231 $300.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess