EN
  • EN
  • DE

EMC4002-HZH

Part No EMC4002-HZH
Manufacturer Microchip Technology
Catalog Unclassified
Description IC SMBUS FAN DRIVER 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Base Product Number EMC4002
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 120742-EMC4002-HZH
Ultra Librarian 3D Model Ultra Librarian EMC4002-HZH CAD Model

Description

The EMC4002-HZH is a high-performance, low-power fan controller IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically engineered to meet the needs of sophisticated thermal management systems in modern electronic devices.

Key Features

  • Temperature Monitoring: The EMC4002-HZH is equipped with precise temperature sensors that provide real-time monitoring, ensuring optimal thermal conditions for system components.
  • Multiple Fan Control: It supports control of up to five fans, allowing for comprehensive cooling solutions in multi-fan environments.
  • Efficiency: With its low-power consumption design, the EMC4002-HZH contributes to the overall energy efficiency of the system, making it ideal for energy-sensitive applications.
  • Programmable Fan Speed Profiles: Users can program custom fan speed profiles to match specific thermal performance requirements, ensuring the perfect balance between cooling and noise.
  • Communication Interface: The device features an SMBus/I²C-compatible interface for easy integration into existing systems and for communication with other components.
  • Flexibility: The EMC4002-HZH is highly versatile and can be used in various applications, including desktop and laptop computers, servers, networking equipment, and other electronics requiring active cooling.

Applications

The EMC4002-HZH is suitable for a wide range of applications where effective thermal management is crucial. Its robust design and advanced features make it an excellent choice for:

  • Computing systems (desktops, laptops, servers)
  • Networking equipment (switches, routers)
  • Telecommunications infrastructure
  • Gaming consoles
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the EMC4002-HZH fan controller IC delivers reliable and efficient performance, making it a top choice for designers looking to enhance their thermal management solutions.

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,246 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess