EN
  • EN
  • DE

PIC16C57-10/P

Part No PIC16C57-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP / PIC series Microcontroller IC 8-Bit 10MHz 3KB (2K x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C57
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C57-10/P-NDR
Standard Package 15
Win Source Part Number 979776-PIC16C57-10/P
Ultra Librarian 3D Model Ultra Librarian PIC16C57-10/P CAD Model

Description

Microchip Technology's PIC16C57-10/P Microcontroller

The PIC16C57-10/P is a robust 8-bit microcontroller from Microchip Technology, designed to deliver performance, versatility, and reliability for a wide array of applications. This microcontroller is part of Microchip's renowned PIC family, known for their ease of use and integration into various electronic systems.

Key Features

  • CPU: The PIC16C57-10/P is built around a high-performance RISC CPU, which ensures efficient processing with a maximum speed of 10 MHz. This speed is well-suited for tasks that require quick and responsive control.
  • Memory: It comes with 3KB of on-chip program memory, offering ample space for application code. The device also includes 72 bytes of data RAM, enabling efficient data handling and storage during operation.
  • I/O Ports: The microcontroller features 20 versatile input/output pins, allowing it to interface with a variety of peripherals and sensors. These I/O ports are highly configurable, making the PIC16C57-10/P a flexible solution for custom hardware designs.
  • Instruction Set: It supports a comprehensive instruction set that includes 33 single-word instructions, facilitating straightforward programming and optimization of the device for specific tasks.
  • Power Efficiency: Designed with power efficiency in mind, the PIC16C57-10/P can operate within a voltage range of 5V, making it suitable for battery-operated and power-sensitive applications.
  • Package: The microcontroller is available in a 28-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into both prototyping breadboards and final product PCBs.

Applications

The PIC16C57-10/P is a versatile microcontroller that can be employed in various applications such as:

  • Automotive control systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems
  • Custom embedded systems

With its combination of performance, memory, and I/O flexibility, the PIC16C57-10/P from Microchip Technology is an ideal choice for designers and engineers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess