EN
  • EN
  • DE

LP3927ILQ-AZ

Part No LP3927ILQ-AZ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMNT CELL/PCS 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Handheld/Mobile Devices PMIC 28-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5x5)
Family Name LP3927
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877941-LP3927ILQ-AZ
Ultra Librarian 3D Model Ultra Librarian LP3927ILQ-AZ CAD Model

Description

Product Overview: LP3927ILQ-AZ from Texas Instruments

The LP3927ILQ-AZ is a high-performance power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the evolving needs of modern portable and battery-powered electronics. This versatile chip is an excellent choice for designers looking to optimize power efficiency and extend battery life in their devices.

Key Features

  • Integrated Power Solution: The LP3927ILQ-AZ combines multiple power management functionalities in one compact package, simplifying design and reducing the footprint on the PCB.
  • Multiple Voltage Rails: It provides several regulated voltage rails with high efficiency, suitable for powering various components such as processors, memory, and I/O interfaces.
  • Advanced Power Sequencing: The device includes programmable power sequencing capabilities, ensuring that different system components are powered up and down in the correct order to maintain system integrity.
  • Flexible Configuration: With I2C-compatible interface, the LP3927ILQ-AZ offers programmable voltage levels and operating modes, allowing designers to tailor the PMIC to their specific application requirements.
  • Protection Features: The chip is equipped with multiple protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, to safeguard the system against various fault conditions.

Applications

The LP3927ILQ-AZ is ideal for a wide range of applications, particularly where efficient power management and space constraints are of paramount importance. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Wireless Communication Modules

Technical Specifications

The LP3927ILQ-AZ operates over a wide input voltage range and is available in a compact QFN package. Its technical specifications make it an adaptable solution for many portable applications where efficient power conversion and management are critical.

Conclusion

With its combination of power efficiency, integration, and programmability, the LP3927ILQ-AZ from Texas Instruments is an exemplary solution for modern electronic devices requiring reliable and efficient power management. Its robust feature set ensures that it can meet the stringent requirements of a wide array of portable and battery-operated products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess